Kyocera Corporation Ceramic Capacitor 0.1Uf, 50V, X7R, 5%, Radial; Capacitance Kyocera Avx SR205C104JAA

Description
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 5%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 5%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.1Uf, 50V, X7R, 5%, Radial; Capacitance Kyocera Avx - 20H0654 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, X7R, 5%, Radial; Capacitance Kyocera Avx
20H0654
Ceramic Capacitor 0.1Uf, 50V, X7R, 5%, Radial; Capacitance Kyocera Avx 20H0654
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 5%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: No

CERAMIC CAPACITOR 0.1UF, 50V, X7R, 5%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - SR205C104JAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR205C104JAA
Capacitors - Ceramic Capacitors SR205C104JAA
CAP CER 0.1UF 50V X7R RADIAL

CAP CER 0.1UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 20H0654 SR205C104JAA
Product Name Ceramic Capacitor 0.1Uf, 50V, X7R, 5%, Radial; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details