Kyocera Corporation Ceramic Capacitors SR202C103MAA

Description
10000pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR202C103MAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR202C103MAA-ND
Ceramic Capacitors 478-SR202C103MAA-ND
10000pF ±20% 200V Ceramic Capacitor X7R Radial

10000pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor Ceramic 0.01Uf, 200V, X7R, 20%, Rad; Capacitance Kyocera Avx - 97H6807 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 200V, X7R, 20%, Rad; Capacitance Kyocera Avx
97H6807
Capacitor Ceramic 0.01Uf, 200V, X7R, 20%, Rad; Capacitance Kyocera Avx 97H6807
CAPACITOR CERAMIC 0.01UF, 200V, X7R, 20%, RAD; Capacitance:10000pF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

CAPACITOR CERAMIC 0.01UF, 200V, X7R, 20%, RAD; Capacitance:10000pF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-SR202C103MAA-ND 97H6807
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf, 200V, X7R, 20%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details