0.1µF ±20% 100V Ceramic Capacitor Z5U Radial
CAP CER 0.1UF 100V Z5U RADIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SR201E104MAATR1-ND | SR201E104MAATR1 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |