Kyocera Corporation Ceramic Capacitors SR201C683KAA

Description
0.068µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.068µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR201C683KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR201C683KAA-ND
Ceramic Capacitors SR201C683KAA-ND
0.068µF ±10% 100V Ceramic Capacitor X7R Radial

0.068µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor Ceramic 0.068Uf 100V, X7R, 10%, Rad; Capacitance Kyocera Avx - 01J3505 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 100V, X7R, 10%, Rad; Capacitance Kyocera Avx
01J3505
Capacitor Ceramic 0.068Uf 100V, X7R, 10%, Rad; Capacitance Kyocera Avx 01J3505
CAPACITOR CERAMIC 0.068UF 100V, X7R, 10%, RAD; Capacitance:68000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

CAPACITOR CERAMIC 0.068UF 100V, X7R, 10%, RAD; Capacitance:68000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SR201C683KAA-ND 01J3505
Product Name Ceramic Capacitors Capacitor Ceramic 0.068Uf 100V, X7R, 10%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/011305 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details