Kyocera Corporation Ceramic Capacitors SR201C473MAA

Description
0.047µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR201C473MAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR201C473MAA-ND
Ceramic Capacitors SR201C473MAA-ND
0.047µF ±20% 100V Ceramic Capacitor X7R Radial

0.047µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor,ceramic,47Nf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 65M3655 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47Nf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
65M3655
Capacitor,ceramic,47Nf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 65M3655
Capacitor,Ceramic,47 nF,100VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,47nF,100VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - SR201C473MAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR201C473MAA
Capacitors - Ceramic Capacitors SR201C473MAA
CAP CER 0.047UF 100V X7R RADIAL

CAP CER 0.047UF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SR201C473MAA-ND 65M3655 SR201C473MAA
Product Name Ceramic Capacitors Capacitor,ceramic,47Nf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - CK06BX684K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details