0.047µF ±10% 100V Ceramic Capacitor X7R Radial
CAPACITOR CERAMIC 0.047UF 100V, X7R, 10%, RAD; Capacitance:47000pF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-11702-ND | 73C6962 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.047Uf 100V, X7R, 10%, Rad; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF |