CAP CER 4700PF 100V X7R RADIAL Product overview: SR201C472KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR201C472KAR can be used for catalog matching and distributor lookup.
4700pF ±10% 100V Ceramic Capacitor X7R Radial
Win Source Part Number: 1306634-SR201C472KAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 1,000
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
SKYCAPS / BULK ROHS COMPLIANT: YES
CAP CER 4700PF 100V X7R RADIAL
CAP CER 4700PF 100V X7R RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR201C472KAR | SR201C472KAR-ND | 1306634-SR201C472KAR | 09R5696 | SR201C472KAR | SR201C472KAR |
| Product Name | 4700PF 100V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Skycaps / Bulk Rohs Compliant Kyocera Avx | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF |