0.022µF ±10% 100V Ceramic Capacitor X7R Radial
Win Source Part Number: 1306433-SR201C223KAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 3,000
Capacitance: 0.022 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Cap Ceramic 0.022uF 100V X7R 10% Radial 2.54mm 125°C T/R Product overview: SR201C223KAATR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR201C223KAATR1 can be used for catalog matching and distributor lookup.
CAP CER 0.022UF 100V X7R RADIAL
CAPACITOR CERAMIC 0.022UF 100V, X7R, RAD; Capacitance:22000pF;
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SR201C223KAATR1-ND | 1306433-SR201C223KAATR1 | 60-SR201C223KAATR1 | SR201C223KAATR1 | 19C6198 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 0.022uF 100V Capacitor | Capacitors - Ceramic Capacitors | Capacitor Ceramic 0.022Uf 100V, X7R, Rad; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |