The Win Source Electronics part number 1306874-SR201A152KAA
CAP CER 1500PF 100V NP0 RADIAL Product overview: SR201A152KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR201A152KAA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1306874-SR201A152KAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 1,000
Capacitance: 1500 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-SR201A152KAA | 1306874-SR201A152KAA |
| Product Name | 1500PF 100V Capacitor | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0015 microF | 0.0015 microF |