Kyocera Corporation 3900PF 50V Capacitor SR155C392KAA

Description
CAP CER 3900PF 50V X7R RADIAL Product overview: SR155C392KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR155C392KAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 3900PF 50V X7R RADIAL Product overview: SR155C392KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR155C392KAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3900PF 50V Capacitor
60-SR155C392KAA
3900PF 50V Capacitor 60-SR155C392KAA
CAP CER 3900PF 50V X7R RADIAL Product overview: SR155C392KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR155C392KAA can be used for catalog matching and distributor lookup.

CAP CER 3900PF 50V X7R RADIAL Product overview: SR155C392KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR155C392KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1306686-SR155C392KAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1306686-SR155C392KAA
Capacitors - Ceramic Capacitors 1306686-SR155C392KAA
Win Source Part Number: 1306686-SR155C392KAA Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.150" (3.81mm) Standard Package: 1,000 Capacitance: 3900 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1306686-SR155C392KAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,000
Capacitance: 3900 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-SR155C392KAA 1306686-SR155C392KAA
Product Name 3900PF 50V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G331J1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details