Kyocera Corporation Ceramic Capacitors SR155A8R2CAR

Description
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR155A8R2CAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR155A8R2CAR-ND
Ceramic Capacitors SR155A8R2CAR-ND
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 Radial

8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Skycaps / Bulk Rohs Compliant Kyocera Avx - 74T5212 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / Bulk Rohs Compliant Kyocera Avx
74T5212
Skycaps / Bulk Rohs Compliant Kyocera Avx 74T5212
SKYCAPS / BULK ROHS COMPLIANT: YES

SKYCAPS / BULK ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - SR155A8R2CAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR155A8R2CAR
Ceramic Capacitors SR155A8R2CAR
CAP CER 8.2PF 50V NP0 RADIAL

CAP CER 8.2PF 50V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number SR155A8R2CAR-ND 74T5212 SR155A8R2CAR
Product Name Ceramic Capacitors Skycaps / Bulk Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101821T075AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF4R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details