22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Cap Ceramic 22pF 50V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR155A220JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR155A220JAR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1306821-SR155A220JAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,000
Capacitance: 22 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
SKYCAPS / BULK ROHS COMPLIANT: YES
CAP CER 22PF 50V NP0 RADIAL
CAP CER 22PF 50V NP0 RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SR155A220JAR-ND | 60-SR155A220JAR | 1306821-SR155A220JAR | 70K4782 | SR155A220JAR | SR155A220JAR |
| Product Name | Ceramic Capacitors | 22pF 50V Capacitor | Capacitors - Ceramic Capacitors | Skycaps / Bulk Rohs Compliant Kyocera Avx | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |