Kyocera Corporation Capacitors - Ceramic Capacitors SR155A220JAATR2

Description
Win Source Part Number: 1306213-SR155A220JAA TR2 Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.150" (3.81mm) Standard Package: 3,500 Capacitance: 22 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: KYOCERA AVX
Request a Quote Datasheet
Description
Win Source Part Number: 1306213-SR155A220JAA TR2 Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.150" (3.81mm) Standard Package: 3,500 Capacitance: 22 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: KYOCERA AVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1306213-SR155A220JAATR2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1306213-SR155A220JAATR2
Capacitors - Ceramic Capacitors 1306213-SR155A220JAATR2
Win Source Part Number: 1306213-SR155A220JAA TR2 Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.150" (3.81mm) Standard Package: 3,500 Capacitance: 22 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1306213-SR155A220JAATR2
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 3,500
Capacitance: 22 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
22PF 50V Capacitor
60-SR155A220JAATR2
22PF 50V Capacitor 60-SR155A220JAATR2
CAP CER 22PF 50V C0G/NP0 RADIAL Product overview: SR155A220JAATR2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR155A220JAATR2 can be used for catalog matching and distributor lookup.

CAP CER 22PF 50V C0G/NP0 RADIAL Product overview: SR155A220JAATR2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR155A220JAATR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SR155A220JAATR2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR155A220JAATR2
Ceramic Capacitors SR155A220JAATR2
CAP CER 22PF 50V C0G/NP0 RADIAL

CAP CER 22PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1306213-SR155A220JAATR2 60-SR155A220JAATR2 SR155A220JAATR2
Product Name Capacitors - Ceramic Capacitors 22PF 50V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101472U075BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers