8.2pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial
CAP,Ceramic,8.2pF,20
CAP CER 8.2PF 200V C0G/NP0 RAD
CAP CER 8.2PF 200V C0G/NP0 RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SR152A8R2DAA-ND | 53J9246 | SR152A8R2DAA | SR152A8R2DAA |
| Product Name | Ceramic Capacitors | Cap,ceramic,8.2Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 200 volts | 200 volts | 200 volts |