Win Source Part Number: 1304703-SR152A680JAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 3,500
Capacitance: 68 pF
Tolerance: ±5%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Cap Ceramic 68pF 200V C0G 5% Radial 2.54mm 125°C T/R Product overview: SR152A680JARTR2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A680JARTR2 can be used for catalog matching and distributor lookup.
68pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Capacitor,Ceramic,68
CAP CER 68PF 200V C0G/NP0 RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1304703-SR152A680JARTR2 | 60-SR152A680JARTR2 | SR152A680JARTR2-ND | 65M3508 | SR152A680JARTR2 |
| Product Name | Capacitors - Ceramic Capacitors | 68pF 200V Capacitor | Ceramic Capacitors | Capacitor,ceramic,68Pf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx | Capacitors - Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 6.80E-5 microF | 6.80E-5 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 200 volts | 200 volts | 200 volts | 200 volts | |
| WVAC | 200 volts | 200 volts |