Kyocera Corporation 68pF 200V Capacitor SR152A680JAR

Description
Cap Ceramic 68pF 200V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR152A680JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A680JAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 68pF 200V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR152A680JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A680JAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68pF 200V Capacitor
60-SR152A680JAR
68pF 200V Capacitor 60-SR152A680JAR
Cap Ceramic 68pF 200V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR152A680JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A680JAR can be used for catalog matching and distributor lookup.

Cap Ceramic 68pF 200V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR152A680JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A680JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SR152A680JAR - 897303-SR152A680JAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR152A680JAR
897303-SR152A680JAR
Ceramic Capacitors - SR152A680JAR 897303-SR152A680JAR
Manufacturer: AVX Corporation Win Source Part Number: 897303-SR152A680JAR Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 68 pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060

Manufacturer: AVX Corporation
Win Source Part Number: 897303-SR152A680JAR
Series: SkyCap® SR
Operating Temperature Range: -55°C ~ 125°C
Features: 68 pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060

Buy Now Datasheet
Ceramic Capacitors - SR152A680JAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR152A680JAR-ND
Ceramic Capacitors SR152A680JAR-ND
68pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

68pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,68Pf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 56K3620 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,68Pf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
56K3620
Capacitor,ceramic,68Pf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 56K3620
Capacitor,Ceramic,68 pF,200VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,68pF,200VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - SR152A680JAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR152A680JAR
Ceramic Capacitors SR152A680JAR
CAP CER 68PF 200V C0G/NP0 RADIAL

CAP CER 68PF 200V C0G/NP0 RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SR152A680JAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SR152A680JAR
Capacitors - Ceramic Capacitors SR152A680JAR
CAP CER 68PF 200V C0G/NP0 RADIAL

CAP CER 68PF 200V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-SR152A680JAR 897303-SR152A680JAR SR152A680JAR-ND 56K3620 SR152A680JAR SR152A680JAR
Product Name 68pF 200V Capacitor Ceramic Capacitors - SR152A680JAR Ceramic Capacitors Capacitor,ceramic,68Pf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 1727545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details