Kyocera Corporation Ceramic Capacitors SR152A560JAR

Description
56pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
56pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR152A560JAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR152A560JAR-ND
Ceramic Capacitors SR152A560JAR-ND
56pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

56pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
56pF 200V Capacitor
60-SR152A560JAR
56pF 200V Capacitor 60-SR152A560JAR
Cap Ceramic 56pF 200V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR152A560JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A560JAR can be used for catalog matching and distributor lookup.

Cap Ceramic 56pF 200V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR152A560JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A560JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SR152A560JAR - 897302-SR152A560JAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR152A560JAR
897302-SR152A560JAR
Ceramic Capacitors - SR152A560JAR 897302-SR152A560JAR
Manufacturer: AVX Corporation Win Source Part Number: 897302-SR152A560JAR Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 56 pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060

Manufacturer: AVX Corporation
Win Source Part Number: 897302-SR152A560JAR
Series: SkyCap® SR
Operating Temperature Range: -55°C ~ 125°C
Features: 56 pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060

Buy Now Datasheet
CAP CER 56PF 200V NP0 RADIAL - 66-SR152A560JAR - Utmel Electronic Limited
Hong Kong, China
CAP CER 56PF 200V NP0 RADIAL
66-SR152A560JAR
CAP CER 56PF 200V NP0 RADIAL 66-SR152A560JAR
CAP CER 56PF 200V NP0 RADIAL

CAP CER 56PF 200V NP0 RADIAL

Supplier's Site
Capacitors - Ceramic Capacitors - SR152A560JAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SR152A560JAR
Capacitors - Ceramic Capacitors SR152A560JAR
CAP CER 56PF 200V NP0 RADIAL

CAP CER 56PF 200V NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SR152A560JAR-ND 60-SR152A560JAR 897302-SR152A560JAR 66-SR152A560JAR SR152A560JAR
Product Name Ceramic Capacitors 56pF 200V Capacitor Ceramic Capacitors - SR152A560JAR CAP CER 56PF 200V NP0 RADIAL Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011527 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details