The Win Source Electronics part number 1306617-SR152A510JAA
Win Source Part Number: 1306617-SR152A510JAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,000
Capacitance: 51 pF
Tolerance: ±5%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
CAP CER 51PF 200V NP0 RADIAL Product overview: SR152A510JAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 51PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A510JAA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1306617-SR152A510JAA | 60-SR152A510JAA |
| Product Name | Capacitors - Ceramic Capacitors | 51PF 200V Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 5.10E-5 microF | 5.10E-5 microF |
| Capacitance Tolerance | 5 (+/- %) | |
| WVDC | 200 volts | 200 volts |
| WVAC | 200 volts | 200 volts |