Kyocera Corporation Ceramic Capacitors SR152A4R7DAR

Description
4.7pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
4.7pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR152A4R7DAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR152A4R7DAR-ND
Ceramic Capacitors SR152A4R7DAR-ND
4.7pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial

4.7pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
4.7pF 200V 0.5pF Capacitor
60-SR152A4R7DAR
4.7pF 200V 0.5pF Capacitor 60-SR152A4R7DAR
Cap Ceramic 4.7pF 200V C0G 0.5pF Radial 2.54mm 125°C Bulk Product overview: SR152A4R7DAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7pF, 200V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7pF, 200V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A4R7DAR can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7pF 200V C0G 0.5pF Radial 2.54mm 125°C Bulk Product overview: SR152A4R7DAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7pF, 200V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7pF, 200V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A4R7DAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SR152A4R7DAR - 897301-SR152A4R7DAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR152A4R7DAR
897301-SR152A4R7DAR
Ceramic Capacitors - SR152A4R7DAR 897301-SR152A4R7DAR
Manufacturer: AVX Corporation Win Source Part Number: 897301-SR152A4R7DAR Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 4.7 pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060

Manufacturer: AVX Corporation
Win Source Part Number: 897301-SR152A4R7DAR
Series: SkyCap® SR
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR152A4R7DAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SR152A4R7DAR
Capacitors - Ceramic Capacitors SR152A4R7DAR
CAP CER 4.7PF 200V NP0 RADIAL

CAP CER 4.7PF 200V NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SR152A4R7DAR-ND 60-SR152A4R7DAR 897301-SR152A4R7DAR SR152A4R7DAR
Product Name Ceramic Capacitors 4.7pF 200V 0.5pF Capacitor Ceramic Capacitors - SR152A4R7DAR Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details