Kyocera Corporation Ceramic Capacitors SR152A470JAAAP2

Description
47pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
47pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR152A470JAAAP2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR152A470JAAAP2-ND
Ceramic Capacitors SR152A470JAAAP2-ND
47pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

47pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Skycaps / Ammo Rohs Compliant Kyocera Avx - 70K4772 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / Ammo Rohs Compliant Kyocera Avx
70K4772
Skycaps / Ammo Rohs Compliant Kyocera Avx 70K4772
SKYCAPS / AMMO ROHS COMPLIANT: YES

SKYCAPS / AMMO ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - SR152A470JAAAP2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR152A470JAAAP2
Capacitors - Ceramic Capacitors SR152A470JAAAP2
CAP CER 47PF 200V C0G/NP0 RADIAL

CAP CER 47PF 200V C0G/NP0 RADIAL

Supplier's Site
Ceramic Capacitors - SR152A470JAAAP2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR152A470JAAAP2
Ceramic Capacitors SR152A470JAAAP2
CAP CER 47PF 200V C0G/NP0 RADIAL

CAP CER 47PF 200V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SR152A470JAAAP2-ND 70K4772 SR152A470JAAAP2 SR152A470JAAAP2
Product Name Ceramic Capacitors Skycaps / Ammo Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1812273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details