Kyocera Corporation Ceramic Capacitors SR152A3R9CAA

Description
3.9pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3.9pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR152A3R9CAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR152A3R9CAA-ND
Ceramic Capacitors SR152A3R9CAA-ND
3.9pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 Radial

3.9pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - SR152A3R9CAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR152A3R9CAA
Ceramic Capacitors SR152A3R9CAA
CAP CER 3.9PF 200V C0G/NP0 RAD

CAP CER 3.9PF 200V C0G/NP0 RAD

Supplier's Site Datasheet
Cap,ceramic,3.9Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 53J9180 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,3.9Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
53J9180
Cap,ceramic,3.9Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 53J9180
CAP,Ceramic,3.9pF,20 0VDC,.25-pF Tol,.25+pf Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: No

CAP,Ceramic,3.9pF,200VDC,.25-pF Tol,.25+pf Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SR152A3R9CAA-ND SR152A3R9CAA 53J9180
Product Name Ceramic Capacitors Ceramic Capacitors Cap,ceramic,3.9Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers