CAP CER 27PF 200V C0G/NP0 RADIAL Product overview: SR152A270JARAP2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A270JARAP2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1306476-SR152A270JAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 3,500
Capacitance: 27 pF
Tolerance: ±5%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
27pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
SKYCAPS / AMMO ROHS COMPLIANT: YES
CAP CER 27PF 200V C0G/NP0 RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR152A270JARAP2 | 1306476-SR152A270JARAP2 | SR152A270JARAP2-ND | 65M3486 | SR152A270JARAP2 |
| Product Name | 27PF 200V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Skycaps / Ammo Rohs Compliant Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 2.70E-5 microF | 2.70E-5 microF | 2.70E-5 microF |