Win Source Part Number: 1306250-SR152A180KAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 3,500
Capacitance: 18 pF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
18pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
CAP CER 18PF 200V C0G/NP0 RADIAL Product overview: SR152A180KARTR1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A180KARTR1 can be used for catalog matching and distributor lookup.
SKYCAPS / T&R ROHS COMPLIANT: YES
CAP CER 18PF 200V C0G/NP0 RADIAL
CAP CER 18PF 200V C0G/NP0 RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1306250-SR152A180KARTR1 | SR152A180KARTR1-ND | 60-SR152A180KARTR1 | 65M3475 | SR152A180KARTR1 | SR152A180KARTR1 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 18PF 200V Capacitor | Skycaps / T&r Rohs Compliant Kyocera Avx | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 1.80E-5 microF | 1.80E-5 microF | 1.80E-5 microF | 1.80E-5 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 200 volts | 200 volts | 200 volts | 200 volts | 200 volts | |
| WVAC | 200 volts | 200 volts | 200 volts | 200 volts |