KYOCERA AVX Components Corporation Ceramic Capacitors SR151C472KAATR1

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR151C472KAATR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR151C472KAATR1-ND
Ceramic Capacitors 478-SR151C472KAATR1-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor Ceramic 4700Pf, 100V, X7R, Rad; Capacitance Kyocera Avx - 19C6196 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf, 100V, X7R, Rad; Capacitance Kyocera Avx
19C6196
Capacitor Ceramic 4700Pf, 100V, X7R, Rad; Capacitance Kyocera Avx 19C6196
CAPACITOR CERAMIC 4700PF, 100V, X7R, RAD; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CAPACITOR CERAMIC 4700PF, 100V, X7R, RAD; Capacitance:4700pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - SR151C472KAATR1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR151C472KAATR1
Capacitors - Ceramic Capacitors SR151C472KAATR1
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-SR151C472KAATR1-ND 19C6196 SR151C472KAATR1
Product Name Ceramic Capacitors Capacitor Ceramic 4700Pf, 100V, X7R, Rad; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Electrostatic Capacitors Ceramic Composition
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details