AVX Corporation Ceramic Capacitors SR151C102KARTR2

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR151C102KARTR2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR151C102KARTR2-ND
Ceramic Capacitors 478-SR151C102KARTR2-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR151C102KARTR2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR151C102KARTR2
Capacitors - Ceramic Capacitors SR151C102KARTR2
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site
Cap, 1000Pf, 100V, 10%, X7R; Capacitance Kyocera Avx - 97Y9525 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, 10%, X7R; Capacitance Kyocera Avx
97Y9525
Cap, 1000Pf, 100V, 10%, X7R; Capacitance Kyocera Avx 97Y9525
CAP, 1000PF, 100V, 10%, X7R; Capacitance:1000pF; Voltage Rating:100V; Product Range:SkyCap SR Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Operating RoHS Compliant: No

CAP, 1000PF, 100V, 10%, X7R; Capacitance:1000pF; Voltage Rating:100V; Product Range:SkyCap SR Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Operating RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-SR151C102KARTR2-ND SR151C102KARTR2 97Y9525
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 1000Pf, 100V, 10%, X7R; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers