Kyocera Corporation Ceramic Capacitors SR151A470JART

Description
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR151A470JART-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR151A470JART-ND
Ceramic Capacitors SR151A470JART-ND
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
47pF 100V Capacitor
60-SR151A470JART
47pF 100V Capacitor 60-SR151A470JART
Cap Ceramic 47pF 100V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR151A470JART from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A470JART can be used for catalog matching and distributor lookup.

Cap Ceramic 47pF 100V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR151A470JART from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A470JART can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1306667-SR151A470JART - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1306667-SR151A470JART
Capacitors - Ceramic Capacitors 1306667-SR151A470JART
Win Source Part Number: 1306667-SR151A470JAR T Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.150" (3.81mm) Standard Package: 1,000 Capacitance: 47 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1306667-SR151A470JART
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,000
Capacitance: 47 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR151A470JART - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR151A470JART
Capacitors - Ceramic Capacitors SR151A470JART
CAP CER 47PF 100V C0G/NP0 RADIAL

CAP CER 47PF 100V C0G/NP0 RADIAL

Supplier's Site
Skycaps / Bulk Rohs Compliant Kyocera Avx - 65M3401 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / Bulk Rohs Compliant Kyocera Avx
65M3401
Skycaps / Bulk Rohs Compliant Kyocera Avx 65M3401
SKYCAPS / BULK ROHS COMPLIANT: YES

SKYCAPS / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SR151A470JART-ND 60-SR151A470JART 1306667-SR151A470JART SR151A470JART 65M3401
Product Name Ceramic Capacitors 47pF 100V Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Skycaps / Bulk Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details