Kyocera Corporation Ceramic Capacitors SR151A470JAA

Description
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR151A470JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR151A470JAA-ND
Ceramic Capacitors 478-SR151A470JAA-ND
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - SR151A470JAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR151A470JAA
Ceramic Capacitors SR151A470JAA
CAP CER 47PF 100V C0G/NP0 RADIAL

CAP CER 47PF 100V C0G/NP0 RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 47Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx - 95C2068 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx
95C2068
Ceramic Capacitor 47Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx 95C2068
CERAMIC CAPACITOR 47PF 100V, C0G, 5%, RADIAL; Capacitance:47pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: No

CERAMIC CAPACITOR 47PF 100V, C0G, 5%, RADIAL; Capacitance:47pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-SR151A470JAA-ND SR151A470JAA 95C2068
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 47Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers