Kyocera Corporation 3.9PF 100V Capacitor SR151A3R9DAR

Description
CAP CER 3.9PF 100V NP0 RADIAL Product overview: SR151A3R9DAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A3R9DAR can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 3.9PF 100V NP0 RADIAL Product overview: SR151A3R9DAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A3R9DAR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1306751-SR151A3R9DAR is a ceramic capacitor from the SkyCap® SR series, designed for general-purpose applications. It features a capacitance of 3.9 pF with a tolerance of ±0.5 pF and is rated for a voltage of 100V. The capacitor utilizes a C0G (NP0) temperature coefficient, ensuring stable performance across a temperature range of -55°C to 125°C. It has a radial lead configuration with a lead spacing of 0.100 inches (2.54 mm) and a maximum seated height of 0.150 inches (3.81 mm). The product is packaged in bulk with a standard quantity of 1,000 pieces per package. The leads are straight and made from RoHS-compliant materials. This capacitor is suitable for applications requiring precise capacitance values and stable electrical characteristics.

Datasheet Summary
Powered by GS/AI

The 1306751-SR151A3R9DAR is a ceramic capacitor from the SkyCap® SR series, designed for general-purpose applications. It features a capacitance of 3.9 pF with a tolerance of ±0.5 pF and is rated for a voltage of 100V. The capacitor utilizes a C0G (NP0) temperature coefficient, ensuring stable performance across a temperature range of -55°C to 125°C. It has a radial lead configuration with a lead spacing of 0.100 inches (2.54 mm) and a maximum seated height of 0.150 inches (3.81 mm). The product is packaged in bulk with a standard quantity of 1,000 pieces per package. The leads are straight and made from RoHS-compliant materials. This capacitor is suitable for applications requiring precise capacitance values and stable electrical characteristics.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.9PF 100V Capacitor
60-SR151A3R9DAR
3.9PF 100V Capacitor 60-SR151A3R9DAR
CAP CER 3.9PF 100V NP0 RADIAL Product overview: SR151A3R9DAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A3R9DAR can be used for catalog matching and distributor lookup.

CAP CER 3.9PF 100V NP0 RADIAL Product overview: SR151A3R9DAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A3R9DAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1306751-SR151A3R9DAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1306751-SR151A3R9DAR
Capacitors - Ceramic Capacitors 1306751-SR151A3R9DAR
Win Source Part Number: 1306751-SR151A3R9DAR Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.150" (3.81mm) Standard Package: 1,000 Capacitance: 3.9 pF Tolerance: ±0.5pF Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1306751-SR151A3R9DAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,000
Capacitance: 3.9 pF
Tolerance: ±0.5pF
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Ceramic Capacitors - SR151A3R9DAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR151A3R9DAR-ND
Ceramic Capacitors SR151A3R9DAR-ND
3.9pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Radial

3.9pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Skycaps / Bulk Rohs Compliant Kyocera Avx - 74T5191 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / Bulk Rohs Compliant Kyocera Avx
74T5191
Skycaps / Bulk Rohs Compliant Kyocera Avx 74T5191
SKYCAPS / BULK ROHS COMPLIANT: YES

SKYCAPS / BULK ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - SR151A3R9DAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR151A3R9DAR
Capacitors - Ceramic Capacitors SR151A3R9DAR
CAP CER 3.9PF 100V NP0 RADIAL

CAP CER 3.9PF 100V NP0 RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-SR151A3R9DAR 1306751-SR151A3R9DAR SR151A3R9DAR-ND 74T5191 SR151A3R9DAR
Product Name 3.9PF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Skycaps / Bulk Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-6 microF 3.90E-6 microF 3.90E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - GP310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers