AVX Corporation Capacitor Ceramic 330Pf 100V, C0G, 10%, Rad; Capacitance Kyocera Avx SR151A331KAR.

Description
CAPACITOR CERAMIC 330PF 100V, C0G, 10%, RAD; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 330PF 100V, C0G, 10%, RAD; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 330Pf 100V, C0G, 10%, Rad; Capacitance Kyocera Avx - 28AC3157 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf 100V, C0G, 10%, Rad; Capacitance Kyocera Avx
28AC3157
Capacitor Ceramic 330Pf 100V, C0G, 10%, Rad; Capacitance Kyocera Avx 28AC3157
CAPACITOR CERAMIC 330PF 100V, C0G, 10%, RAD; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

CAPACITOR CERAMIC 330PF 100V, C0G, 10%, RAD; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC3157
Product Name Capacitor Ceramic 330Pf 100V, C0G, 10%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers