Kyocera Corporation 27pF 100V Capacitor SR151A270JAA

Description
Cap Ceramic 27pF 100V C0G 5% Radial 2.54mm 125°C Bag Product overview: SR151A270JAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A270JAA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 27pF 100V C0G 5% Radial 2.54mm 125°C Bag Product overview: SR151A270JAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A270JAA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source part number 1306774-SR151A270JAA is a ceramic capacitor from the SkyCap® SR series, designed for general-purpose applications. It features a capacitance of 27 pF with a tolerance of ±5%. The capacitor is rated for a voltage of 100V and operates within a temperature range of -55°C to 125°C. It utilizes a C0G (NP0) temperature coefficient, which is known for its stability and low loss characteristics. The component has a radial lead style with a lead spacing of 0.100" (2.54mm) and a maximum seated height of 0.150" (3.81mm). It is packaged in bulk with a standard quantity of 1,000 pieces. This capacitor is suitable for applications requiring reliable performance in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Win Source part number 1306774-SR151A270JAA is a ceramic capacitor from the SkyCap® SR series, designed for general-purpose applications. It features a capacitance of 27 pF with a tolerance of ±5%. The capacitor is rated for a voltage of 100V and operates within a temperature range of -55°C to 125°C. It utilizes a C0G (NP0) temperature coefficient, which is known for its stability and low loss characteristics. The component has a radial lead style with a lead spacing of 0.100" (2.54mm) and a maximum seated height of 0.150" (3.81mm). It is packaged in bulk with a standard quantity of 1,000 pieces. This capacitor is suitable for applications requiring reliable performance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
27pF 100V Capacitor
60-SR151A270JAA
27pF 100V Capacitor 60-SR151A270JAA
Cap Ceramic 27pF 100V C0G 5% Radial 2.54mm 125°C Bag Product overview: SR151A270JAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A270JAA can be used for catalog matching and distributor lookup.

Cap Ceramic 27pF 100V C0G 5% Radial 2.54mm 125°C Bag Product overview: SR151A270JAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A270JAA can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Ceramic Capacitors - 1306774-SR151A270JAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1306774-SR151A270JAA
Capacitors - Ceramic Capacitors 1306774-SR151A270JAA
Win Source Part Number: 1306774-SR151A270JAA Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.150" (3.81mm) Standard Package: 1,000 Capacitance: 27 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1306774-SR151A270JAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,000
Capacitance: 27 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Capacitor Ceramic 27Pf 100V, C0G, 5%, Rad; Capacitance Kyocera Avx - 94H8228 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 27Pf 100V, C0G, 5%, Rad; Capacitance Kyocera Avx
94H8228
Capacitor Ceramic 27Pf 100V, C0G, 5%, Rad; Capacitance Kyocera Avx 94H8228
CAPACITOR CERAMIC 27PF 100V, C0G, 5%, RAD; Capacitance:27pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CAPACITOR CERAMIC 27PF 100V, C0G, 5%, RAD; Capacitance:27pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-SR151A270JAA 1306774-SR151A270JAA 94H8228
Product Name 27pF 100V Capacitor Capacitors - Ceramic Capacitors Capacitor Ceramic 27Pf 100V, C0G, 5%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers