Kyocera Corporation 22pF 100V Capacitor SR151A220JARTR2

Description
Cap Ceramic 22pF 100V C0G 5% Radial 2.54mm 125°C T/R Product overview: SR151A220JARTR2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A220JARTR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 22pF 100V C0G 5% Radial 2.54mm 125°C T/R Product overview: SR151A220JARTR2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A220JARTR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22pF 100V Capacitor
60-SR151A220JARTR2
22pF 100V Capacitor 60-SR151A220JARTR2
Cap Ceramic 22pF 100V C0G 5% Radial 2.54mm 125°C T/R Product overview: SR151A220JARTR2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A220JARTR2 can be used for catalog matching and distributor lookup.

Cap Ceramic 22pF 100V C0G 5% Radial 2.54mm 125°C T/R Product overview: SR151A220JARTR2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A220JARTR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1306219-SR151A220JARTR2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1306219-SR151A220JARTR2
Capacitors - Ceramic Capacitors 1306219-SR151A220JARTR2
Win Source Part Number: 1306219-SR151A220JAR TR2 Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.150" (3.81mm) Standard Package: 3,500 Capacitance: 22 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1306219-SR151A220JARTR2
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 3,500
Capacitance: 22 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Ceramic Capacitors - SR151A220JARTR2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR151A220JARTR2-ND
Ceramic Capacitors SR151A220JARTR2-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR151A220JARTR2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR151A220JARTR2
Capacitors - Ceramic Capacitors SR151A220JARTR2
CAP CER 22PF 100V C0G/NP0 RADIAL

CAP CER 22PF 100V C0G/NP0 RADIAL

Supplier's Site
Skycaps / T&r Rohs Compliant Kyocera Avx - 36K5913 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / T&r Rohs Compliant Kyocera Avx
36K5913
Skycaps / T&r Rohs Compliant Kyocera Avx 36K5913
SKYCAPS / T&R ROHS COMPLIANT: YES

SKYCAPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-SR151A220JARTR2 1306219-SR151A220JARTR2 SR151A220JARTR2-ND SR151A220JARTR2 36K5913
Product Name 22pF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Skycaps / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details