Kyocera Corporation Ceramic Capacitors SR151A220GAA

Description
22pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
22pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR151A220GAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR151A220GAA-ND
Ceramic Capacitors 478-SR151A220GAA-ND
22pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial

22pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - SR151A220GAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR151A220GAA
Ceramic Capacitors SR151A220GAA
CAP CER 22PF 100V NP0 RADIAL

CAP CER 22PF 100V NP0 RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SR151A220GAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR151A220GAA
Capacitors - Ceramic Capacitors SR151A220GAA
CAP CER 22PF 100V NP0 RADIAL

CAP CER 22PF 100V NP0 RADIAL

Supplier's Site
Capacitor, Mlcc Rohs Compliant Kyocera Avx - 53J8860 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc Rohs Compliant Kyocera Avx
53J8860
Capacitor, Mlcc Rohs Compliant Kyocera Avx 53J8860
Capacitor, MLCC RoHS Compliant: No

Capacitor, MLCC RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-SR151A220GAA-ND SR151A220GAA SR151A220GAA 53J8860
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor, Mlcc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1727542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH111J-4UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details