18pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Win Source Part Number: 1306861-SR151A180JAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,000
Capacitance: 18 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-5210,SR151A180JA
Cap Ceramic 18pF 100V C0G 5% Radial 2.54mm 125°C Bulk Product overview: SR151A180JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A180JAR can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 18PF 100V, C0G, 5%, RADIAL; Capacitance:18pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:SkyCap SR SeriesRoHS Compliant: Yes
Multilayer Ceramic Capacitor, SkyCap SR Series, 18 pF, - 5%, C0G / NP0, 100 V, Radial Leaded RoHS Compliant: Yes
CAP CER 18PF 100V C0G/NP0 RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5210-ND | 1306861-SR151A180JAR | 60-SR151A180JAR | 36K5909 | 95W8646 | SR151A180JAR |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 18pF 100V Capacitor | Ceramic Capacitor 18Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx | Multilayer Ceramic Capacitor, Skycap Sr Series, 18 Pf, 5%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |