Kyocera Corporation Ceramic Capacitors SR151A151JARTR1

Description
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR151A151JARTR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR151A151JARTR1-ND
Ceramic Capacitors SR151A151JARTR1-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
150pF 100V Capacitor
60-SR151A151JARTR1
150pF 100V Capacitor 60-SR151A151JARTR1
Cap Ceramic 150pF 100V C0G 5% Radial 2.54mm 125°C T/R Product overview: SR151A151JARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A151JARTR1 can be used for catalog matching and distributor lookup.

Cap Ceramic 150pF 100V C0G 5% Radial 2.54mm 125°C T/R Product overview: SR151A151JARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A151JARTR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1306267-SR151A151JARTR1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1306267-SR151A151JARTR1
Capacitors - Ceramic Capacitors 1306267-SR151A151JARTR1
Win Source Part Number: 1306267-SR151A151JAR TR1 Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.150" (3.81mm) Standard Package: 3,500 Capacitance: 150 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1306267-SR151A151JARTR1
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 3,500
Capacitance: 150 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR151A151JARTR1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR151A151JARTR1
Capacitors - Ceramic Capacitors SR151A151JARTR1
CAP CER 150PF 100V C0G/NP0 RAD

CAP CER 150PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SR151A151JARTR1-ND 60-SR151A151JARTR1 1306267-SR151A151JARTR1 SR151A151JARTR1
Product Name Ceramic Capacitors 150pF 100V Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details