Kyocera Corporation Ceramic Capacitors SR151A102JAR

Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7659-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7659-ND
Ceramic Capacitors 478-7659-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Multilayer Ceramic Capacitor 1000 Pf, 5% Rohs Compliant Kyocera Avx - 34M4264 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor 1000 Pf, 5% Rohs Compliant Kyocera Avx
34M4264
Multilayer Ceramic Capacitor 1000 Pf, 5% Rohs Compliant Kyocera Avx 34M4264
MULTILAYER CERAMIC CAPACITOR 1000 PF, 5% ROHS COMPLIANT: YES

MULTILAYER CERAMIC CAPACITOR 1000 PF, 5% ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - SR151A102JAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR151A102JAR
Ceramic Capacitors SR151A102JAR
CAP CER 1000PF 100V C0G/NP0 RAD

CAP CER 1000PF 100V C0G/NP0 RAD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SR151A102JAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR151A102JAR
Capacitors - Ceramic Capacitors SR151A102JAR
CAP CER 1000PF 100V C0G/NP0 RAD

CAP CER 1000PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-7659-ND 34M4264 SR151A102JAR SR151A102JAR
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor 1000 Pf, 5% Rohs Compliant Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Capacitors - 1725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details