AVX Corporation Cap, Mlcc, C0G, 100Pf, 100V, Radial; Capacitance Kyocera Avx SR151A101JAA.

Description
CAP, MLCC, C0G, 100PF, 100V, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Description
CAP, MLCC, C0G, 100PF, 100V, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 100Pf, 100V, Radial; Capacitance Kyocera Avx - 30AC0735 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 100Pf, 100V, Radial; Capacitance Kyocera Avx
30AC0735
Cap, Mlcc, C0G, 100Pf, 100V, Radial; Capacitance Kyocera Avx 30AC0735
CAP, MLCC, C0G, 100PF, 100V, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, MLCC, C0G, 100PF, 100V, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC0735
Product Name Cap, Mlcc, C0G, 100Pf, 100V, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers