Win Source Part Number: 1306428-SR125C223MAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 3,500
Capacitance: 0.022 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.150" W (3.81mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Cap Ceramic 0.022uF 50V X7R 20% Radial 5.08mm 125°C T/R Product overview: SR125C223MARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR125C223MARTR1 can be used for catalog matching and distributor lookup.
0.022µF ±20% 50V Ceramic Capacitor X7R Radial
Capacitor,Ceramic,22
CAP CER 0.022UF 50V X7R RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1306428-SR125C223MARTR1 | 60-SR125C223MARTR1 | SR125C223MARTR1-ND | 65M3341 | SR125C223MARTR1 |
| Product Name | Capacitors - Ceramic Capacitors | 0.022uF 50V Capacitor | Ceramic Capacitors | Capacitor,ceramic,22Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx | Capacitors - Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | |
| WVAC | 50 volts | 50 volts |