Kyocera Corporation 10000PF 50V Capacitor SR125C103KAAAP1

Description
CAP CER 10000PF 50V X7R RADIAL Product overview: SR125C103KAAAP1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR125C103KAAAP1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 50V X7R RADIAL Product overview: SR125C103KAAAP1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR125C103KAAAP1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF 50V Capacitor
60-SR125C103KAAAP1
10000PF 50V Capacitor 60-SR125C103KAAAP1
CAP CER 10000PF 50V X7R RADIAL Product overview: SR125C103KAAAP1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR125C103KAAAP1 can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X7R RADIAL Product overview: SR125C103KAAAP1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR125C103KAAAP1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1306492-SR125C103KAAAP1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1306492-SR125C103KAAAP1
Capacitors - Ceramic Capacitors 1306492-SR125C103KAAAP1
Win Source Part Number: 1306492-SR125C103KAA AP1 Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.100" (2.54mm) Standard Package: 3,500 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.150" W (3.81mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1306492-SR125C103KAAAP1
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 3,500
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.150" W (3.81mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-SR125C103KAAAP1 1306492-SR125C103KAAAP1
Product Name 10000PF 50V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M30R105M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details