Kyocera Corporation Ceramic Capacitors SR122A220KAR

Description
22pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
22pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR122A220KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR122A220KAR-ND
Ceramic Capacitors SR122A220KAR-ND
22pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

22pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR122A220KAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR122A220KAR
Capacitors - Ceramic Capacitors SR122A220KAR
CAP CER 22PF 200V NP0 RADIAL

CAP CER 22PF 200V NP0 RADIAL

Supplier's Site
Ceramic Capacitors - SR122A220KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR122A220KAR
Ceramic Capacitors SR122A220KAR
CAP CER 22PF 200V NP0 RADIAL

CAP CER 22PF 200V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number SR122A220KAR-ND SR122A220KAR SR122A220KAR
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details