Cap Ceramic 0.01uF 100V X7R 10% Radial 5.08mm 125°C Bulk Product overview: SR121C103KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR121C103KAR can be used for catalog matching and distributor lookup.
10000pF ±10% 100V Ceramic Capacitor X7R Radial
Win Source Part Number: 1306942-SR121C103KAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,000
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.150" W (3.81mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Capacitor,Ceramic,10
CAP CER 10000PF 100V X7R RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR121C103KAR | SR121C103KAR-ND | 1306942-SR121C103KAR | 56K3564 | SR121C103KAR |
| Product Name | 0.01uF 100V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor,ceramic,10Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts |