Kyocera Corporation Ceramic Capacitors SR121C103KAATR2

Description
10000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7304-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7304-2-ND
Ceramic Capacitors 478-7304-2-ND
10000pF ±10% 100V Ceramic Capacitor X7R Radial

10000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 478-7304-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7304-1-ND
Ceramic Capacitors 478-7304-1-ND
10000pF ±10% 100V Ceramic Capacitor X7R Radial

10000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.01uF 100V Capacitor
60-SR121C103KAATR2
0.01uF 100V Capacitor 60-SR121C103KAATR2
Cap Ceramic 0.01uF 100V X7R 10% Radial 5.08mm 125°C T/R Product overview: SR121C103KAATR2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR121C103KAATR2 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 100V X7R 10% Radial 5.08mm 125°C T/R Product overview: SR121C103KAATR2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR121C103KAATR2 can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Ceramic Capacitors - 1305230-SR121C103KAATR2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305230-SR121C103KAATR2
Capacitors - Ceramic Capacitors 1305230-SR121C103KAATR2
Win Source Part Number: 1305230-SR121C103KAA TR2 Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Height - Seated (Max): 0.230" (5.84mm) Standard Package: 3,500 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-7304-1,478-7304- 2

Win Source Part Number: 1305230-SR121C103KAATR2
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Height - Seated (Max): 0.230" (5.84mm)
Standard Package: 3,500
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-7304-1,478-7304-2

Buy Now Datasheet
Skycaps / T&r Rohs Compliant Kyocera Avx - 08P9873 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / T&r Rohs Compliant Kyocera Avx
08P9873
Skycaps / T&r Rohs Compliant Kyocera Avx 08P9873
SKYCAPS / T&R ROHS COMPLIANT: YES

SKYCAPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - SR121C103KAATR2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR121C103KAATR2
Capacitors - Ceramic Capacitors SR121C103KAATR2
CAP CER 10000PF 100V X7R RADIAL

CAP CER 10000PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-7304-2-ND 60-SR121C103KAATR2 1305230-SR121C103KAATR2 08P9873 SR121C103KAATR2
Product Name Ceramic Capacitors 0.01uF 100V Capacitor Capacitors - Ceramic Capacitors Skycaps / T&r Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers