Kyocera Corporation Ceramic Capacitors SR075C223KAATR1

Description
0.022µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR075C223KAATR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR075C223KAATR1-ND
Ceramic Capacitors SR075C223KAATR1-ND
0.022µF ±10% 50V Ceramic Capacitor X7R Radial

0.022µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - SR075C223KAATR1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR075C223KAATR1
Ceramic Capacitors SR075C223KAATR1
CAP CER 0.022UF 50V X7R RADIAL

CAP CER 0.022UF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,22000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 53J8615 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
53J8615
Capacitor,ceramic,22000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 53J8615
Capacitor,Ceramic,22 000pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: No

Capacitor,Ceramic,22000pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - SR075C223KAATR1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR075C223KAATR1
Capacitors - Ceramic Capacitors SR075C223KAATR1
CAP CER 0.022UF 50V X7R RADIAL

CAP CER 0.022UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SR075C223KAATR1-ND SR075C223KAATR1 53J8615 SR075C223KAATR1
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,22000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/011316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details