Kyocera Corporation Ceramic Capacitors SR075C153KAATR1

Description
0.015µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.015µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR075C153KAATR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR075C153KAATR1-ND
Ceramic Capacitors SR075C153KAATR1-ND
0.015µF ±10% 50V Ceramic Capacitor X7R Radial

0.015µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor,ceramic,15000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 53J8609 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,15000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
53J8609
Capacitor,ceramic,15000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 53J8609
Capacitor,Ceramic,15 000pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: No

Capacitor,Ceramic,15000pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - SR075C153KAATR1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR075C153KAATR1
Capacitors - Ceramic Capacitors SR075C153KAATR1
CAP CER 0.015UF 50V X7R RADIAL

CAP CER 0.015UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SR075C153KAATR1-ND 53J8609 SR075C153KAATR1
Product Name Ceramic Capacitors Capacitor,ceramic,15000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011357 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details