Kyocera Corporation Ceramic Capacitors SR071C681KARAP2

Description
680pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
680pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR071C681KARAP2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR071C681KARAP2-ND
Ceramic Capacitors SR071C681KARAP2-ND
680pF ±10% 100V Ceramic Capacitor X7R Radial

680pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR071C681KARAP2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR071C681KARAP2
Capacitors - Ceramic Capacitors SR071C681KARAP2
CAP CER 680PF 100V X7R RADIAL

CAP CER 680PF 100V X7R RADIAL

Supplier's Site
Skycaps / Ammo Rohs Compliant Kyocera Avx - 65M3248 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / Ammo Rohs Compliant Kyocera Avx
65M3248
Skycaps / Ammo Rohs Compliant Kyocera Avx 65M3248
SKYCAPS / AMMO ROHS COMPLIANT: YES

SKYCAPS / AMMO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SR071C681KARAP2-ND SR071C681KARAP2 65M3248
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Skycaps / Ammo Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M22G182J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details