Kyocera Corporation Ceramic Capacitors SR071A330GARTR1

Description
33pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote
Description
33pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1306149-SR071A330GARTR1 is a ceramic capacitor from the SkyCap® SR series. It features a capacitance of 33 pF with a tolerance of ±2%. The capacitor is rated for a voltage of 100V and operates within a temperature range of -55°C to 125°C. It utilizes a C0G (NP0) temperature coefficient, which is known for its stability and low loss characteristics. The capacitor has a radial lead style with a lead spacing of 0.100" (2.54mm) and a maximum seated height of 0.250" (6.35mm). The package is designed for through-hole mounting and comes in a standard package of 3,500 units. This product is suitable for general-purpose applications where reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1306149-SR071A330GARTR1 is a ceramic capacitor from the SkyCap® SR series. It features a capacitance of 33 pF with a tolerance of ±2%. The capacitor is rated for a voltage of 100V and operates within a temperature range of -55°C to 125°C. It utilizes a C0G (NP0) temperature coefficient, which is known for its stability and low loss characteristics. The capacitor has a radial lead style with a lead spacing of 0.100" (2.54mm) and a maximum seated height of 0.250" (6.35mm). The package is designed for through-hole mounting and comes in a standard package of 3,500 units. This product is suitable for general-purpose applications where reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR071A330GARTR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR071A330GARTR1-ND
Ceramic Capacitors SR071A330GARTR1-ND
33pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial

33pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1306149-SR071A330GARTR1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1306149-SR071A330GARTR1
Capacitors - Ceramic Capacitors 1306149-SR071A330GARTR1
Win Source Part Number: 1306149-SR071A330GAR TR1 Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.250" (6.35mm) Standard Package: 3,500 Capacitance: 33 pF Tolerance: ±2% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.100" (2.54mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1306149-SR071A330GARTR1
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.250" (6.35mm)
Standard Package: 3,500
Capacitance: 33 pF
Tolerance: ±2%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
33PF 100V Capacitor
60-SR071A330GARTR1
33PF 100V Capacitor 60-SR071A330GARTR1
CAP CER 33PF 100V NP0 RADIAL Product overview: SR071A330GARTR1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR071A330GARTR1 can be used for catalog matching and distributor lookup.

CAP CER 33PF 100V NP0 RADIAL Product overview: SR071A330GARTR1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR071A330GARTR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Skycaps / T&r Rohs Compliant Kyocera Avx - 74T5176 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / T&r Rohs Compliant Kyocera Avx
74T5176
Skycaps / T&r Rohs Compliant Kyocera Avx 74T5176
SKYCAPS / T&R ROHS COMPLIANT: YES

SKYCAPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SR071A330GARTR1-ND 1306149-SR071A330GARTR1 60-SR071A330GARTR1 74T5176
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 33PF 100V Capacitor Skycaps / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details