KYOCERA AVX Components Corporation Ceramic Capacitors SQCSVA220JATME

Description
CAP CER ULTRA Q
Datasheet
Description
CAP CER ULTRA Q
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCSVA220JATME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCSVA220JATME
Ceramic Capacitors SQCSVA220JATME
CAP CER ULTRA Q

CAP CER ULTRA Q

Supplier's Site Datasheet
Capacitor Rf/microwave 22Pf, 250V, 0603 5%; Capacitance Kyocera Avx - 65M3100 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 22Pf, 250V, 0603 5%; Capacitance Kyocera Avx
65M3100
Capacitor Rf/microwave 22Pf, 250V, 0603 5%; Capacitance Kyocera Avx 65M3100
CAPACITOR RF/MICROWAVE 22PF, 250V, 0603 5%; Capacitance:22pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 22PF, 250V, 0603 5%; Capacitance:22pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SQCSVA220JATME 65M3100
Product Name Ceramic Capacitors Capacitor Rf/microwave 22Pf, 250V, 0603 5%; Capacitance Kyocera Avx
Technology Film Capacitors; Ultracapacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Configuration / Form Factor Chip Capacitor; SMD
Applications RF / Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details