CAPACITOR RF/MICROWAVE 220PF, 250V, 0805 5%; Capacitance:220pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 78M2153 |
| Product Name | Capacitor Rf/microwave 220Pf, 250V, 0805 5%; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; SMD |
| Applications | RF / Microwave |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition; Ceramic |