KYOCERA AVX Components Corporation Ceramic Capacitors SQCFVA220JAT1A

Description
CAP CER ULTRA Q
Datasheet
Description
CAP CER ULTRA Q
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCFVA220JAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCFVA220JAT1A
Ceramic Capacitors SQCFVA220JAT1A
CAP CER ULTRA Q

CAP CER ULTRA Q

Supplier's Site Datasheet
Capacitor Rf/microwave 22Pf, 250V, 0805 5%; Capacitance Kyocera Avx - 65M2996 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 22Pf, 250V, 0805 5%; Capacitance Kyocera Avx
65M2996
Capacitor Rf/microwave 22Pf, 250V, 0805 5%; Capacitance Kyocera Avx 65M2996
CAPACITOR RF/MICROWAVE 22PF, 250V, 0805 5%; Capacitance:22pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 22PF, 250V, 0805 5%; Capacitance:22pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SQCFVA220JAT1A 65M2996
Product Name Ceramic Capacitors Capacitor Rf/microwave 22Pf, 250V, 0805 5%; Capacitance Kyocera Avx
Technology Film Capacitors; Ultracapacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Configuration / Form Factor Chip Capacitor; SMD
Applications RF / Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ultracapacitors - 507DER2R5SEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers