KYOCERA AVX Components Corporation Capacitor Rf/microwave 100Pf, 250V, 0805 5%; Capacitance Kyocera Avx SQCFVA101JAT1A

Description
CAPACITOR RF/MICROWAVE 100PF, 250V, 0805 5%; Capacitance:100pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Description
CAPACITOR RF/MICROWAVE 100PF, 250V, 0805 5%; Capacitance:100pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf/microwave 100Pf, 250V, 0805 5%; Capacitance Kyocera Avx - 53M0011 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 100Pf, 250V, 0805 5%; Capacitance Kyocera Avx
53M0011
Capacitor Rf/microwave 100Pf, 250V, 0805 5%; Capacitance Kyocera Avx 53M0011
CAPACITOR RF/MICROWAVE 100PF, 250V, 0805 5%; Capacitance:100pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 100PF, 250V, 0805 5%; Capacitance:100pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 53M0011
Product Name Capacitor Rf/microwave 100Pf, 250V, 0805 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers