Kyocera Corporation Capacitors - Ceramic Capacitors SQCBEA751FAJWE

Description
Win Source Part Number: 1303105-SQCBEA751FAJ WE Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 100 Capacitance: 750 pF Tolerance: ±1% Voltage - Rated: 150V Temperature Coefficient: A Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1303105-SQCBEA751FAJ WE Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 100 Capacitance: 750 pF Tolerance: ±1% Voltage - Rated: 150V Temperature Coefficient: A Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1303105-SQCBEA751FAJWE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303105-SQCBEA751FAJWE
Capacitors - Ceramic Capacitors 1303105-SQCBEA751FAJWE
Win Source Part Number: 1303105-SQCBEA751FAJ WE Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 100 Capacitance: 750 pF Tolerance: ±1% Voltage - Rated: 150V Temperature Coefficient: A Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete

Win Source Part Number: 1303105-SQCBEA751FAJWE
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 100
Capacitance: 750 pF
Tolerance: ±1%
Voltage - Rated: 150V
Temperature Coefficient: A
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete

Buy Now Datasheet
Product overview: SQCBEA751FAJWE from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCBEA751FAJWE can be used for catalog matching and distributor lookup.

Product overview: SQCBEA751FAJWE from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCBEA751FAJWE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1303105-SQCBEA751FAJWE 60-SQCBEA751FAJWE
Product Name Capacitors - Ceramic Capacitors Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 7.50E-4 microF 7.50E-4 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details